Weidmuller Cable Assemblies 7789112030

Description
Interface Cable Assembly Schneider Electric Modicon Quantum Series 9.84' (3.00m)
Request a Quote
Description
Interface Cable Assembly Schneider Electric Modicon Quantum Series 9.84' (3.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-QTUM-RV24-V2-3M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a 3-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm². The cable is equipped with a 24-pole SCHNEIDER connector on the PLC side and a WEIDMUELLER RSV 24P male interface connector. This product is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 250 V for both AC and DC applications, with a maximum permissible current of 1 A per path and a total current capacity of 3 A. The cable has a resistance of less than 80 mΩ/m and can withstand a high voltage test of 1 kV for 1 second. Engineers considering this product should note its specifications and testing standards to determine its suitability for their specific applications.

Datasheet Summary
Powered by GS/AI

The PAC-QTUM-RV24-V2-3M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a 3-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm². The cable is equipped with a 24-pole SCHNEIDER connector on the PLC side and a WEIDMUELLER RSV 24P male interface connector. This product is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 250 V for both AC and DC applications, with a maximum permissible current of 1 A per path and a total current capacity of 3 A. The cable has a resistance of less than 80 mΩ/m and can withstand a high voltage test of 1 kV for 1 second. Engineers considering this product should note its specifications and testing standards to determine its suitability for their specific applications.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789112030-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789112030-ND
Cable Assemblies 7789112030-ND
Interface Cable Assembly Schneider Electric Modicon Quantum Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Modicon Quantum Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789112030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789112030
Controllers - Cable Assemblies 7789112030
Interface Cable Assembly Schneider Electric Modicon Quantum Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Modicon Quantum Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789112030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789112030
Controllers - Cable Assemblies 7789112030
Interface Cable Assembly Schneider Electric Modicon Quantum Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Modicon Quantum Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789112030-ND 7789112030
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Ribbon & Flat Cable - 1-1437358-1 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KMKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
2 suppliers