Weidmuller Cable Assemblies 7789108030

Description
Interface Cable Assembly Multiple Series 9.84' (3.00m)
Request a Quote
Description
Interface Cable Assembly Multiple Series 9.84' (3.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-UNIV-RV12-F-3M cable assembly, part number 7789108030, is a pre-assembled interface cable designed for connecting PLCs to their interfaces. It features a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm² and a length of 3 meters. The assembly includes SubD or RSV connectors for reliable connections. This cable is tested for continuity and isolation to ensure functionality. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The cable has a net weight of 317 grams and an outer diameter of 8.6 ± 1 mm. It supports a rated voltage of up to 250 Vdc/Vac and a maximum current strength of 1 A per path, with a total permissible current of 3 A. The cable is constructed from PVC material and is classified under eClass 6.2 and 7.1.

Datasheet Summary
Powered by GS/AI

The PAC-UNIV-RV12-F-3M cable assembly, part number 7789108030, is a pre-assembled interface cable designed for connecting PLCs to their interfaces. It features a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm² and a length of 3 meters. The assembly includes SubD or RSV connectors for reliable connections. This cable is tested for continuity and isolation to ensure functionality. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The cable has a net weight of 317 grams and an outer diameter of 8.6 ± 1 mm. It supports a rated voltage of up to 250 Vdc/Vac and a maximum current strength of 1 A per path, with a total permissible current of 3 A. The cable is constructed from PVC material and is classified under eClass 6.2 and 7.1.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789108030-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789108030-ND
Cable Assemblies 7789108030-ND
Interface Cable Assembly Multiple Series 9.84' (3.00m)

Interface Cable Assembly Multiple Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789108030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789108030
Controllers - Cable Assemblies 7789108030
Interface Cable Assembly Multiple Series 9.84' (3.00m)

Interface Cable Assembly Multiple Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789108030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789108030
Controllers - Cable Assemblies 7789108030
Interface Cable Assembly Multiple Series 9.84' (3.00m)

Interface Cable Assembly Multiple Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789108030-ND 7789108030
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details