Weidmuller Cable Assemblies 7789108010

Description
Interface Cable Assembly Multiple Series 3.28' (1.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Multiple Series 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789108010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789108010-ND
Cable Assemblies 7789108010-ND
Interface Cable Assembly Multiple Series 3.28' (1.00m)

Interface Cable Assembly Multiple Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789108010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789108010
Controllers - Cable Assemblies 7789108010
Interface Cable Assembly Multiple Series 3.28' (1.00m)

Interface Cable Assembly Multiple Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789108010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789108010
Controllers - Cable Assemblies 7789108010
Interface Cable Assembly Multiple Series 3.28' (1.00m)

Interface Cable Assembly Multiple Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789108010-ND 7789108010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details