Weidmuller Cable Assemblies 7789106020

Description
Interface Cable Assembly Multiple Series 6.56' (2.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Multiple Series 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789106020-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789106020-ND
Cable Assemblies 7789106020-ND
Interface Cable Assembly Multiple Series 6.56' (2.00m)

Interface Cable Assembly Multiple Series 6.56' (2.00m)

Buy Now Datasheet
Industrial Automation and Controls - Controllers - Cable Assemblies - 1339846-7789106020 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - Cable Assemblies
1339846-7789106020
Industrial Automation and Controls - Controllers - Cable Assemblies 1339846-7789106020
Win Source Part Number: 1339846-7789106020 Category: Industrial Automation and Controls - Controllers - Cable Assemblies Number of Positions: 36 Package: Bulk Specifications: Interface Length: 6.56' (2.00m) For Use With/Related Products: Multiple Series Standard Package: 1 Process Side Connection: Rectangular Connector Control Side Connection: Controller Specific Connector ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Weidmüller Approval Agency: cULus, UL RoHS Status: RoHS non-compliant

Win Source Part Number: 1339846-7789106020
Category: Industrial Automation and Controls - Controllers - Cable Assemblies
Number of Positions: 36
Package: Bulk
Specifications: Interface
Length: 6.56' (2.00m)
For Use With/Related Products: Multiple Series
Standard Package: 1
Process Side Connection: Rectangular Connector
Control Side Connection: Controller Specific Connector
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Weidmüller
Approval Agency: cULus, UL
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Controllers - Cable Assemblies - 7789106020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789106020
Controllers - Cable Assemblies 7789106020
Interface Cable Assembly Multiple Series 6.56' (2.00m)

Interface Cable Assembly Multiple Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789106020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789106020
Controllers - Cable Assemblies 7789106020
Interface Cable Assembly Multiple Series 6.56' (2.00m)

Interface Cable Assembly Multiple Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7789106020-ND 1339846-7789106020 7789106020
Product Name Cable Assemblies Industrial Automation and Controls - Controllers - Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details