Weidmuller Cable Assemblies 7789100050

Description
Interface Cable Assembly Multiple Series 16.40' (5.00m)
Request a Quote
Description
Interface Cable Assembly Multiple Series 16.40' (5.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-UNIV-HE20-F-5M cable assembly, with part number 7789100050, is a pre-assembled interface cable designed for connecting PLCs to their interfaces. It features a multi-pole LIYY cable with a cross-section of 0.25 mm² and is equipped with SubD or RSV connectors for reliable connections. The cable measures 5 meters in length and has an outer diameter of 8.6 ± 1 mm. This product operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path, totaling a maximum of 3 A. The cable has been tested for continuity and isolation to ensure its functionality. It is also ROHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The PAC-UNIV-HE20-F-5M cable assembly, with part number 7789100050, is a pre-assembled interface cable designed for connecting PLCs to their interfaces. It features a multi-pole LIYY cable with a cross-section of 0.25 mm² and is equipped with SubD or RSV connectors for reliable connections. The cable measures 5 meters in length and has an outer diameter of 8.6 ± 1 mm. This product operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path, totaling a maximum of 3 A. The cable has been tested for continuity and isolation to ensure its functionality. It is also ROHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789100050-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789100050-ND
Cable Assemblies 7789100050-ND
Interface Cable Assembly Multiple Series 16.40' (5.00m)

Interface Cable Assembly Multiple Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789100050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789100050
Controllers - Cable Assemblies 7789100050
Interface Cable Assembly Multiple Series 16.40' (5.00m)

Interface Cable Assembly Multiple Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789100050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789100050
Controllers - Cable Assemblies 7789100050
Interface Cable Assembly Multiple Series 16.40' (5.00m)

Interface Cable Assembly Multiple Series 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789100050-ND 7789100050
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male, 75Ohm Double Shielded Video Cable - SALE-8909 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Connector Type BNC
View Details