Weidmuller Cable Assemblies 7789100015

Description
Interface Cable Assembly Multiple Series 4.92' (1.50m)
Request a Quote
Description
Interface Cable Assembly Multiple Series 4.92' (1.50m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-UNIV-HE20-F-1M5 cable assembly, part number 7789100015, is a pre-assembled interface cable designed for connecting PLCs to their interfaces. It features a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm² and is equipped with SubD or RSV connectors. The cable measures 1.5 meters in length and has an outer diameter of 8.6 ± 1 mm. This product is rated for a maximum voltage of 60 Vdc and 25 Vac, with a permissible current strength of 1 A per path and a total current capacity of 3 A. It has been tested for continuity and isolation to ensure reliable performance. The operating temperature range is from -10°C to +50°C, while the storage temperature can reach up to 60°C. The cable is constructed from PVC and has a net weight of 171 g.

Datasheet Summary
Powered by GS/AI

The PAC-UNIV-HE20-F-1M5 cable assembly, part number 7789100015, is a pre-assembled interface cable designed for connecting PLCs to their interfaces. It features a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm² and is equipped with SubD or RSV connectors. The cable measures 1.5 meters in length and has an outer diameter of 8.6 ± 1 mm. This product is rated for a maximum voltage of 60 Vdc and 25 Vac, with a permissible current strength of 1 A per path and a total current capacity of 3 A. It has been tested for continuity and isolation to ensure reliable performance. The operating temperature range is from -10°C to +50°C, while the storage temperature can reach up to 60°C. The cable is constructed from PVC and has a net weight of 171 g.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789100015-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789100015-ND
Cable Assemblies 7789100015-ND
Interface Cable Assembly Multiple Series 4.92' (1.50m)

Interface Cable Assembly Multiple Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789100015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789100015
Controllers - Cable Assemblies 7789100015
Interface Cable Assembly Multiple Series 4.92' (1.50m)

Interface Cable Assembly Multiple Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789100015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789100015
Controllers - Cable Assemblies 7789100015
Interface Cable Assembly Multiple Series 4.92' (1.50m)

Interface Cable Assembly Multiple Series 4.92' (1.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789100015-ND 7789100015
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Test Cable, RG174/U - 4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details