Weidmuller Controllers - Cable Assemblies 7789072010

Description
Interface Cable Assembly GE-Fanuc 90-30 Series 3.28' (1.00m)
Datasheet
Description
Interface Cable Assembly GE-Fanuc 90-30 Series 3.28' (1.00m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7789072010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789072010
Controllers - Cable Assemblies 7789072010
Interface Cable Assembly GE-Fanuc 90-30 Series 3.28' (1.00m)

Interface Cable Assembly GE-Fanuc 90-30 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789072010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789072010
Controllers - Cable Assemblies 7789072010
Interface Cable Assembly GE-Fanuc 90-30 Series 3.28' (1.00m)

Interface Cable Assembly GE-Fanuc 90-30 Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7789072010
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details