The PAC-CTLX-HE20-V5-3M cable assembly from Quarktwin Technology Ltd. is a pre-assembled interface cable designed for connecting PLCs to their interfaces. It features a 3-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The assembly includes SubD or RSV connectors for compatibility with various PLC systems, specifically designed for Rockwell ControlLogix series. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The outer diameter of the cable is approximately 8.6 mm. Engineers considering this product should note its suitability for applications requiring robust and reliable PLC connections, particularly in environments adhering to the specified temperature and electrical ratings.
Interface Cable Assembly Allen-Bradley® ControlLogix Series 9.84' (3.00m)
Interface Cable Assembly Allen-Bradley® ControlLogix Series 9.84' (3.00m)
Interface Cable Assembly Allen-Bradley® ControlLogix Series 9.84' (3.00m)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 7789058030-ND | 7789058030 |
| Product Name | Cable Assemblies | Controllers - Cable Assemblies |
| Cable Length | 9.84 ft (29.99 dm) | 9.84 ft (29.99 dm) |