Weidmuller Cable Assemblies 7789039010

Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789039010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789039010-ND
Cable Assemblies 7789039010-ND
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789039010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789039010
Controllers - Cable Assemblies 7789039010
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Buy Now
Controllers - Cable Assemblies - 7789039010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789039010
Controllers - Cable Assemblies 7789039010
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789039010-ND 7789039010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details