Weidmuller Cable Assemblies 7789038010

Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789038010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789038010-ND
Cable Assemblies 7789038010-ND
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789038010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789038010
Controllers - Cable Assemblies 7789038010
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789038010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789038010
Controllers - Cable Assemblies 7789038010
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789038010-ND 7789038010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details