The PAC-CTLX-SD25-V0-1M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a 1-meter length and utilizes a multi-pole LIYCY shielded cable with a wire cross-section of 0.25 mm². The assembly includes a 25-pole SubD connector for compatibility with Rockwell ControlLogix systems. This cable is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable has a net weight of approximately 399.8 g and an outer diameter of 10.15 ± 1 mm.
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 7789035010-ND | 7789035010 |
| Product Name | Cable Assemblies | Controllers - Cable Assemblies |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |