Weidmuller Cable Assemblies 7789034010

Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789034010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789034010-ND
Cable Assemblies 7789034010-ND
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789034010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789034010
Controllers - Cable Assemblies 7789034010
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789034010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789034010
Controllers - Cable Assemblies 7789034010
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789034010-ND 7789034010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.58 ft (4.83 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details