The PAC-CMLX-SD25-V0-5M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a 5-meter length and utilizes a multi-pole LIYCY shielded cable with a wire cross-section of 0.25 mm². The assembly includes a 25-pole SubD connector for interface connection and is compatible with Rockwell's CompactLogix series, specifically the 1769-RTBN model. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The outer diameter of the cable is approximately 10.15 mm. Engineers considering this product should note its suitability for applications requiring robust PLC interface connections, particularly in environments adhering to the specified temperature and electrical ratings.
Interface Cable Assembly Allen-Bradley® CompactLogix Series 16.40' (5.00m)
Interface Cable Assembly Allen-Bradley® CompactLogix Series 16.40' (5.00m)
Interface Cable Assembly Allen-Bradley® CompactLogix Series 16.40' (5.00m)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 7789028050-ND | 7789028050 |
| Product Name | Cable Assemblies | Controllers - Cable Assemblies |
| Cable Length | 16.4 ft (49.99 dm) | 16.4 ft (49.99 dm) |