Weidmuller Cable Assemblies 7789014015

Description
Interface Cable Assembly Allen-Bradley® CompactLogix Series 4.92' (1.50m)
Request a Quote Datasheet
Description
Interface Cable Assembly Allen-Bradley® CompactLogix Series 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789014015-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789014015-ND
Cable Assemblies 7789014015-ND
Interface Cable Assembly Allen-Bradley® CompactLogix Series 4.92' (1.50m)

Interface Cable Assembly Allen-Bradley® CompactLogix Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789014015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789014015
Controllers - Cable Assemblies 7789014015
Interface Cable Assembly Allen-Bradley® CompactLogix Series 4.92' (1.50m)

Interface Cable Assembly Allen-Bradley® CompactLogix Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789014015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789014015
Controllers - Cable Assemblies 7789014015
Interface Cable Assembly Allen-Bradley® CompactLogix Series 4.92' (1.50m)

Interface Cable Assembly Allen-Bradley® CompactLogix Series 4.92' (1.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789014015-ND 7789014015
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
RF Cables And RF Cable Assemblies - NAM0-62-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details