Weidmuller Controllers - Cable Assemblies 7789003010

Description
Interface Cable Assembly Allen-Bradley® SLC 500 Series 3.28' (1.00m)
Description
Interface Cable Assembly Allen-Bradley® SLC 500 Series 3.28' (1.00m)
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-SLC5-HE20-V3-1M is a pre-assembled cable assembly designed for use with the Allen-Bradley SLC 500 series PLCs. It features a 1-meter length and is constructed with a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The cable includes a ROCKWELL SLC-500 18P connector on the PLC side and a CONECTOR CABLE PLANO HE10 20P interface connector. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The outer diameter of the cable is approximately 8.6 mm, and it has a net weight of 209.3 g.

Datasheet Summary
Powered by GS/AI

The PAC-SLC5-HE20-V3-1M is a pre-assembled cable assembly designed for use with the Allen-Bradley SLC 500 series PLCs. It features a 1-meter length and is constructed with a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The cable includes a ROCKWELL SLC-500 18P connector on the PLC side and a CONECTOR CABLE PLANO HE10 20P interface connector. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The outer diameter of the cable is approximately 8.6 mm, and it has a net weight of 209.3 g.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7789003010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789003010
Controllers - Cable Assemblies 7789003010
Interface Cable Assembly Allen-Bradley® SLC 500 Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® SLC 500 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789003010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789003010
Controllers - Cable Assemblies 7789003010
Interface Cable Assembly Allen-Bradley® SLC 500 Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® SLC 500 Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7789003010
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Standard Alligator Clips - 1009 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details