Weidmuller Controllers - Cable Assemblies 7789000050

Description
Interface Cable Assembly Allen-Bradley® SLC 500 Series 16.40' (5.00m)
Description
Interface Cable Assembly Allen-Bradley® SLC 500 Series 16.40' (5.00m)
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-SLC5-HE20-V0-5M cable assembly from Quarktwin Technology Ltd. is designed for use with Rockwell SLC-500 PLC systems. This pre-assembled cable features a 20-pole connection with a length of 5 meters, utilizing a shielded LIYY cable with a wire cross-section of 0.25 mm². It is equipped with SubD connectors for reliable interface connections. The cable is tested for continuity and isolation to ensure functionality. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The assembly has a net weight of 602 grams and supports a maximum total current of 3 A, with a permissible current strength of 1 A per path. The rated voltage is up to 60 Vdc and 25 Vac, with a resistance of ,â§ 80 mΩ/m. The product also withstands a high voltage test of 1 KV for 1 second.

Datasheet Summary
Powered by GS/AI

The PAC-SLC5-HE20-V0-5M cable assembly from Quarktwin Technology Ltd. is designed for use with Rockwell SLC-500 PLC systems. This pre-assembled cable features a 20-pole connection with a length of 5 meters, utilizing a shielded LIYY cable with a wire cross-section of 0.25 mm². It is equipped with SubD connectors for reliable interface connections. The cable is tested for continuity and isolation to ensure functionality. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The assembly has a net weight of 602 grams and supports a maximum total current of 3 A, with a permissible current strength of 1 A per path. The rated voltage is up to 60 Vdc and 25 Vac, with a resistance of ,â§ 80 mΩ/m. The product also withstands a high voltage test of 1 KV for 1 second.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7789000050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789000050
Controllers - Cable Assemblies 7789000050
Interface Cable Assembly Allen-Bradley® SLC 500 Series 16.40' (5.00m)

Interface Cable Assembly Allen-Bradley® SLC 500 Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789000050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789000050
Controllers - Cable Assemblies 7789000050
Interface Cable Assembly Allen-Bradley® SLC 500 Series 16.40' (5.00m)

Interface Cable Assembly Allen-Bradley® SLC 500 Series 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7789000050
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details