The DRI424012LTD is a 2 CO contact relay with a 12 V DC coil, rated for 5 A continuous current and 250 V AC/DC switching, featuring an integrated status LED, free-wheeling diode, and a lockable momentary test button. It uses flat blade connections (2.5 mm x 0.5 mm), measures 33.5 mm depth, 31 mm height, and 13 mm width, and operates reliably from -40 °C to 55 °C. The relay complies with RoHS and carries cURus certification E312083, with UL94 V-2 for the cover and V-0 for the baseplate. Mechanical life exceeds 10 million cycles.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056339-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |