The DRI424615L is a two-pole changeover relay with AgSnO contacts, rated for 115 V AC coil voltage and 5 A continuous load current at 250 V AC. It features a flat blade connection (2.5 mm x 0.5 mm), an integrated red status LED, and operates within an ambient temperature range of -40 °C to 55 °C. The relay measures 28 mm deep, 31 mm high, and 13 mm wide, with a weight of 18.91 g. It meets RoHS compliance without exemption and is certified under UL File Number E312083 (cURus). The contact configuration supports a maximum switching capacity of 1250 VA AC and 150 W DC at 24 V, with a mechanical life of 10 million cycles. The device has an IP20 protection rating and an UL94 V-2 flammability rating for the cover and V-0 for the baseplate.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056333-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |