The DRI424110L is a 2-coil, normally open/closed relay with 5 A continuous current rating and 110 V DC coil voltage, featuring flat blade connections (2.5 mm x 0.5 mm) and an integrated green LED status indicator. It measures 28 mm deep, 31 mm high, and 13 mm wide, with a net weight of 19 g. The relay operates from -40 °C to 55 °C and meets RoHS compliance without exemption, REACH SVHC limits, UL94 V-2 for the cover, and V-0 for the baseplate. It is certified under cURus E312083 with 5 kV dielectric strength between coil and contacts, and supports switching up to 250 V AC/DC with a maximum 0.1 Hz frequency at rated load. The relay has a mechanical life of 10 million cycles and does not include a test button or mechanical position indicator.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056331-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |