The DRI424012L is a 2 CO contact relay with flat blade connections (2.5 mm × 0.5 mm), designed for switching loads up to 5 A continuous current at 250 V AC or DC. It features an integrated green status LED, a 12 V DC coil with 270 Ω ±10 % resistance, and a power rating of 530 mW. The relay measures 28 mm depth × 31 mm height × 13 mm width, weighs 19 g, and operates across temperatures from -40 °C to 55 °C. It meets UL cURus E312083 certification, has an IP20 protection rating, and complies with RoHS without exemption. Contact material is AgSnO, with a mechanical life of 10⁷ switching cycles and a minimum switching power of 10 mA at 12 V or 24 V. The relay has no test button or mechanical position indicator.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056328-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |