The DRI424024 is a 2-coil, 2 CO contact relay with AgSnO contacts, designed for switching loads up to 5 A continuous current at 250 V AC or DC. It operates with a 24 V DC coil consuming 530 mW and has flat blade terminals measuring 2.5 mm × 0.5 mm. The relay measures 28 mm deep, 31 mm high, and 13 mm wide, weighs 19 g, and operates in ambient temperatures from -40 °C to 55 °C. It meets RoHS compliance without exemption, UL94 V-2 for the cover and V-0 for the baseplate, and carries cURus certification E312083. The dielectric strength between control and load sides is 5 kVeff for 1 minute, with IP20 protection. It has no test button or status indicator.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056322-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |