The DRI314024LTD is a single-pole changeover relay with a 24 V DC coil, rated for 10 A continuous current and 250 V AC switching, featuring an integrated green status LED, free-wheeling diode, and a lockable momentary test button. It uses flat blade connections (4.7 mm × 0.5 mm) and has dimensions of 33.5 mm depth, 31 mm height, and 13 mm width, weighing 20.11 g. It operates from -40 °C to 55 °C, meets UL94 V-2 for the cover and V-0 for the baseplate, and is certified under cURus E312083 with RoHS compliance and IP20 protection.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056315-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |
| Throw | Double Throw |