The DRI314110LD is a single-pole changeover power relay with a 110 V DC coil, rated for 10 A continuous current and 250 V AC/DC switching, featuring an integrated green status LED and free-wheeling diode. It has flat blade terminals measuring 4.7 mm x 0.5 mm, dimensions of 28 mm depth x 31 mm height x 13 mm width, and weighs 19 g. The relay operates in ambient temperatures from -40 °C to 55 °C and meets UL/cURus E312083 and RoHS requirements. It has a mechanical life of 10 million cycles and a dielectric strength of 5 kV AC between coil and contacts.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056313-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |
| Throw | Double Throw |