The DRI314615 is a single-pole changeover power relay with a 10 A continuous current rating and a 115 V AC coil, designed for industrial control applications. It features flat blade connections (4.7 mm × 0.5 mm) and a compact housing measuring 28 mm deep, 31 mm high, and 13 mm wide, weighing 19 g. It operates from -40 °C to 55 °C and meets RoHS compliance. Certified under UL and cURus (E312083), it supports switching up to 250 V AC or DC, with a 5 kVeff dielectric strength between coil and contacts. Contacts are AgSnO, with 10 million mechanical cycles and minimum switching power of 10 mA at 12 V or 24 V. No test button or status indicator is present. The cover complies with UL94 V-2 and the baseplate with V-0.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056301-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |