The DRI314048 is a single-pole changeover relay with a 10 A continuous current rating and 48 V DC coil, designed for switching resistive loads up to 250 V AC or 250 V DC. It features flat blade connections (4.7 mm × 0.5 mm), a transparent housing, and operates within an ambient temperature range of -40 °C to 55 °C. The relay measures 28 mm deep, 31 mm high, and 13 mm wide, weighing 19 g. It meets RoHS and UL94 V-2 (cover) and V-0 (baseplate) flammability standards, with cURus certification E312083 and IP20 protection. Switching capacity is 2500 VA AC and 240 W DC, with a mechanical life of 10 million cycles and contact material of AgSnO.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056298-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |