The DRI314012 is a 1 CO contact relay with AgSnO contacts, designed for switching loads up to 10 A continuous current at 250 V AC or DC. It features flat blade connections (4.7 mm × 0.5 mm), a 12 V DC coil consuming 44.4 mA (270 Ω ±10%), and a power rating of 530 mW. The relay measures 28 mm deep, 31 mm high, and 13 mm wide, weighs 19 g, and operates from -40 °C to 55 °C. It meets RoHS and REACH SVHC requirements, carries UL cURus certification E312083, and complies with UL94 V-0 for the baseplate and V-2 for the cover. Dielectric strength is 5 kVeff between coil and load contacts, with IP20 protection and a mechanical life of 10 million cycles.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056296-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |