Weidmuller Power Relays 7760056083

Description
Weidmüller 7760056083 Power Relay
Request a Quote Datasheet
Description
Weidmüller 7760056083 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8928915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8928915
Power Relays 8928915
Weidmüller 7760056083 Power Relay

Weidmüller 7760056083 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - 7760056083-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
7760056083-ND
Power Relays, Over 2 Amps 7760056083-ND
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller - 22AC8896 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller
22AC8896
Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller 22AC8896
SIGNAL RELAY, 4PDT, 10A, 250VAC, SOCKET; Coil Voltage:24VAC; Contact Configuration:4PDT; Contact Current:5A; Product Range:DRM 570 Series; Relay Mounting:Socket; Coil Type:-; Relay Terminals:Quick Connect, Solder; Contact Voltage RoHS Compliant: Yes

SIGNAL RELAY, 4PDT, 10A, 250VAC, SOCKET; Coil Voltage:24VAC; Contact Configuration:4PDT; Contact Current:5A; Product Range:DRM 570 Series; Relay Mounting:Socket; Coil Type:-; Relay Terminals:Quick Connect, Solder; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
7760056083
Relays - Power Relays, Over 2 Amps 7760056083
RELAY GEN PURPOSE 4PDT 10A 24V

RELAY GEN PURPOSE 4PDT 10A 24V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 8928915 7760056083-ND 22AC8896 7760056083
Product Name Power Relays Power Relays, Over 2 Amps Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller Relays - Power Relays, Over 2 Amps
Throw Double Throw Double Throw Double Throw Double Throw
Mounting Panel; Panel mount Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Approvals RoHS RoHS
Maximum Switching Current 5.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details