Weidmuller Circuit Breakers 6720005364

Description
Circuit Breaker Thermal 4A AC 24V DC Slide Switch DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Thermal 4A AC 24V DC Slide Switch DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 6720005364-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
6720005364-ND
Circuit Breakers 6720005364-ND
Circuit Breaker Thermal 4A AC 24V DC Slide Switch DIN Rail

Circuit Breaker Thermal 4A AC 24V DC Slide Switch DIN Rail

Buy Now Datasheet
Electronic Circuit Protector, 24V, 4A; Product Range Weidmuller - 03P1060 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Protector, 24V, 4A; Product Range Weidmuller
03P1060
Electronic Circuit Protector, 24V, 4A; Product Range Weidmuller 03P1060
ELECTRONIC CIRCUIT PROTECTOR, 24V, 4A; Product Range:ESX10-T Series; Current Rating:4A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

ELECTRONIC CIRCUIT PROTECTOR, 24V, 4A; Product Range:ESX10-T Series; Current Rating:4A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 6720005364-ND 03P1060
Product Name Circuit Breakers Electronic Circuit Protector, 24V, 4A; Product Range Weidmuller
Rated Current 4 amps 4 amps
Trip System Type Thermal Electronic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Slide Switch)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QMB Series Thermal Circuit Breaker, 7A - QMB-073-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - TMT12-211S-0.6-ND - DigiKey
Specs
Rated Current 0.6000 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details