Weidmuller Circuit Breakers 6720005305

Description
Circuit Breaker Thermal 500mA AC 24V DC Slide Switch DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Thermal 500mA AC 24V DC Slide Switch DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-4934-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-4934-ND
Circuit Breakers 281-4934-ND
Circuit Breaker Thermal 500mA AC 24V DC Slide Switch DIN Rail

Circuit Breaker Thermal 500mA AC 24V DC Slide Switch DIN Rail

Buy Now Datasheet
Electronic Circuit Protector, 24V, 500Ma; Product Range Weidmuller - 03P1042 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Protector, 24V, 500Ma; Product Range Weidmuller
03P1042
Electronic Circuit Protector, 24V, 500Ma; Product Range Weidmuller 03P1042
ELECTRONIC CIRCUIT PROTECTOR, 24V, 500mA; Product Range:ESX10-T Series; Current Rating:500mA; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:500mA; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

ELECTRONIC CIRCUIT PROTECTOR, 24V, 500mA; Product Range:ESX10-T Series; Current Rating:500mA; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:500mA; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 281-4934-ND 03P1042
Product Name Circuit Breakers Electronic Circuit Protector, 24V, 500Ma; Product Range Weidmuller
Rated Current 0.5000 amps 0.5000 amps
Trip System Type Thermal Electronic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Slide Switch)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QMB Series Thermal Circuit Breaker, 5A - QMB-053-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
Circuit Breakers - 486-3738-ND - DigiKey
Specs
Rated Current 3.5 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details