Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF BAND PASS FILTERS
WEIDMULLER
6720005120 -- RF FILTERS
Weidmuller
RF Filters
6720005120
Description
WI-ACC 900MHZ BAND PASS FILTER
ODG (Origin Data Global)
Done
Description
WI-ACC 900MHZ BAND PASS FILTER
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
RF Filters
6720005120
RF Filters
6720005120
WI-ACC 900MHZ BAND PASS FILTER
WI-ACC 900MHZ BAND PASS FILTER
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
RF Band Pass Filters
Product Number
6720005120
Product Name
RF Filters
Unlock Full Specs
to access all available technical data
Similar Products
Molex Signal Tech Industrial Ltd.
Ceramic Filters: High volume and various mounting configurations
Specs
Fc
400 to 6000 MHz
View Details
Marki Microwave LLC
MFBC-00013PSM, Passive GaAs MMIC 19.50 - 26.20 GHz Bandpass Filter
MFBC-00013PSM
Specs
Fc
19500 to 26200 MHz
Package Type
Surface Mount
View Details
Chengdu Filter Technology Co., Ltd.
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW)
HRT-BF(2300/200)-1086N
Specs
Bandwidth
200000 kHz
Insertion Loss
0.7500 dB
Return Loss
15 dB
View Details
kTB Solutions
Band Pass Filters
NBF-800-1200-45
Specs
Fc
800 to 1200 MHz
Insertion Loss
1 dB
VSWR
1.8 :1
View Details