Weidmuller Pluggable Terminal Block, 10 Position, Plug; Pitch Spacing Weidmuller 645060000

Description
PLUGGABLE TERMINAL BLOCK, 10 POSITION, PLUG; Pitch Spacing:-; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PLUGGABLE TERMINAL BLOCK, 10 POSITION, PLUG; Pitch Spacing:-; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Block, 10 Position, Plug; Pitch Spacing Weidmuller - 61K4254 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 10 Position, Plug; Pitch Spacing Weidmuller
61K4254
Pluggable Terminal Block, 10 Position, Plug; Pitch Spacing Weidmuller 61K4254
PLUGGABLE TERMINAL BLOCK, 10 POSITION, PLUG; Pitch Spacing:-; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

PLUGGABLE TERMINAL BLOCK, 10 POSITION, PLUG; Pitch Spacing:-; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61K4254
Product Name Pluggable Terminal Block, 10 Position, Plug; Pitch Spacing Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2219.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers