CONN BARRIER STRIP 4CIRCUIT
TERMINAL STRIP, 4POS, 32A, 22-12AWG; No. of Rows:2 Row; No. of Positions:4Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-4192-ND | 65T4973 |
| Product Name | Terminal Blocks - Barrier Blocks | Terminal Strip, 4Pos, 32A, 22-12Awg; No. Of Rows Weidmuller |
| Mounting Options | Terminal Strip; Chassis, Panel | Terminal Strip |
| Approvals | RoHS Compliant | |
| Operating Temperature | -60 to 130 C (-76 to 266 F) | |
| Terminal Block Type | Barrier Block |