Weidmuller Cables, Wires - Management -Markers 524400000

Description
Manufacturer: Weidmüller Category: Cables, Wires - Management -Markers Package: Bulk Product Status: Active Type: Wire Marker Size: 0.39" W x 2.56" L (10.0mm x 65.0mm) Cable Diameter: 0.394" ~ 12.480" (10.00mm ~ 317.00mm) Legend: Blank Material: Polyamide (PA), Nylon Operating Temperature: -40°C ~ 100°C
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Cables, Wires - Management -Markers Package: Bulk Product Status: Active Type: Wire Marker Size: 0.39" W x 2.56" L (10.0mm x 65.0mm) Cable Diameter: 0.394" ~ 12.480" (10.00mm ~ 317.00mm) Legend: Blank Material: Polyamide (PA), Nylon Operating Temperature: -40°C ~ 100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management -Markers - 0524400000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management -Markers
0524400000
Cables, Wires - Management -Markers 0524400000
Manufacturer: Weidmüller Category: Cables, Wires - Management -Markers Package: Bulk Product Status: Active Type: Wire Marker Size: 0.39" W x 2.56" L (10.0mm x 65.0mm) Cable Diameter: 0.394" ~ 12.480" (10.00mm ~ 317.00mm) Legend: Blank Material: Polyamide (PA), Nylon Operating Temperature: -40°C ~ 100°C

Manufacturer: Weidmüller
Category: Cables, Wires - Management -Markers
Package: Bulk
Product Status: Active
Type: Wire Marker
Size: 0.39" W x 2.56" L (10.0mm x 65.0mm)
Cable Diameter: 0.394" ~ 12.480" (10.00mm ~ 317.00mm)
Legend: Blank
Material: Polyamide (PA), Nylon
Operating Temperature: -40°C ~ 100°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number 0524400000
Product Name Cables, Wires - Management -Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details