Weidmuller Terminal Blocks - Din Rail, Channel 501620000

Description
CONN TERM BLK DISCONN 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4169-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4169-ND
Terminal Blocks - Din Rail, Channel 281-4169-ND
CONN TERM BLK DISCONN 10-26AWG

CONN TERM BLK DISCONN 10-26AWG

Buy Now Datasheet
Fused Terminal Block, 2Pos, 26-10Awg; No. Of Positions Weidmuller - 98F5129 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block, 2Pos, 26-10Awg; No. Of Positions Weidmuller
98F5129
Fused Terminal Block, 2Pos, 26-10Awg; No. Of Positions Weidmuller 98F5129
FUSED TERMINAL BLOCK, 2POS, 26-10AWG; No. of Positions:2Positions ; Wire Size (AWG):26AWG to 10AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:500V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

FUSED TERMINAL BLOCK, 2POS, 26-10AWG; No. of Positions:2Positions; Wire Size (AWG):26AWG to 10AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:500V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4169-ND 98F5129
Product Name Terminal Blocks - Din Rail, Channel Fused Terminal Block, 2Pos, 26-10Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 10 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fit Terminal Strip - 4119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 8
View Details
Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Barrier Strips - 1-1546460-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details