Weidmuller Terminal Blocks - Din Rail, Channel 456360000

Description
CONN TERM BLK DISCONNECT 12 AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4151-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4151-ND
Terminal Blocks - Din Rail, Channel 281-4151-ND
CONN TERM BLK DISCONNECT 12 AWG

CONN TERM BLK DISCONNECT 12 AWG

Buy Now Datasheet
Fused Terminal Block, 2Pos, 26-12Awg; No. Of Positions Weidmuller - 98F9799 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block, 2Pos, 26-12Awg; No. Of Positions Weidmuller
98F9799
Fused Terminal Block, 2Pos, 26-12Awg; No. Of Positions Weidmuller 98F9799
FUSED TERMINAL BLOCK, 2POS, 26-12AWG; No. of Positions:2Positions ; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:500V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

FUSED TERMINAL BLOCK, 2POS, 26-12AWG; No. of Positions:2Positions; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:500V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4151-ND 98F9799
Product Name Terminal Blocks - Din Rail, Channel Fused Terminal Block, 2Pos, 26-12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 5 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6793 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
TERM BLCK Multi-Rail MTD 1P 30A GRN - 1492-HM1G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers