Weidmuller Terminal Blocks - Din Rail, Channel 380760000

Description
CONN TERM BLK FEED THRU 2-12 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 2-12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4132-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4132-ND
Terminal Blocks - Din Rail, Channel 281-4132-ND
CONN TERM BLK FEED THRU 2-12 AWG

CONN TERM BLK FEED THRU 2-12 AWG

Buy Now Datasheet
Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller - 10B9390 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller
10B9390
Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller 10B9390
DIN RAIL TERMINAL BLOCK, 2POS, 2AWG; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 2AWG; No. of Positions:2Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4132-ND 10B9390
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 2 to 12 AWG 12 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSMXX006 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2001-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers