Weidmuller Terminal Blocks - Din Rail, Channel 380660000

Description
CONN TERM BLK FEED THRU 6-12 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 6-12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4131-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4131-ND
Terminal Blocks - Din Rail, Channel 281-4131-ND
CONN TERM BLK FEED THRU 6-12 AWG

CONN TERM BLK FEED THRU 6-12 AWG

Buy Now Datasheet
Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller - 10B9389 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller
10B9389
Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller 10B9389
DIN RAIL TERMINAL BLOCK, 2POS, 6AWG; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 6AWG; No. of Positions:2Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4131-ND 10B9389
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 6 to 12 AWG 12 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX045 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Actuator terminal block - 2000-5317/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers