Weidmuller Terminal Blocks - Din Rail, Channel 380520000

Description
CONN TERM BLK FEED THRU 8-22 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 8-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4130-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4130-ND
Terminal Blocks - Din Rail, Channel 281-4130-ND
CONN TERM BLK FEED THRU 8-22 AWG

CONN TERM BLK FEED THRU 8-22 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 20-8Awg; No. Of Positions Weidmuller - 51M9258 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 20-8Awg; No. Of Positions Weidmuller
51M9258
Terminal Block, Din Rail, 2 Position, 20-8Awg; No. Of Positions Weidmuller 51M9258
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:800V; Width:8mm RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-8AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:800V; Width:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4130-ND 51M9258
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2 Position, 20-8Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 8 to 22 AWG 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6750 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Through terminal block - 2002-1802 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers