Weidmuller Terminal Blocks - Din Rail, Channel 340460000

Description
CONN TERM BLK FEED THRU 14-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4109-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4109-ND
Terminal Blocks - Din Rail, Channel 281-4109-ND
CONN TERM BLK FEED THRU 14-24AWG

CONN TERM BLK FEED THRU 14-24AWG

Buy Now Datasheet
Terminal Block, 1.5Mm2, 24-14Awg; No. Of Positions Weidmuller - 10B9278 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 1.5Mm2, 24-14Awg; No. Of Positions Weidmuller
10B9278
Terminal Block, 1.5Mm2, 24-14Awg; No. Of Positions Weidmuller 10B9278
TERMINAL BLOCK, 1.5MM2, 24-14AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:150V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, 1.5MM2, 24-14AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:150V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4109-ND 10B9278
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, 1.5Mm2, 24-14Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 14 to 24 AWG 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fit Terminal Strip - 4117 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 4
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Fixed Terminal Blocks - 30.206/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details