336400000 -- Q2 FOR DK 4/AKZ 4,2 POLE WEIDMULLER
Weidmuller
Q2 For Dk 4/akz 4,2 Pole Weidmuller
336400000
Description
Q2 FOR DK 4/AKZ 4,2 POLE
Description
Q2 FOR DK 4/AKZ 4,2 POLE
Suppliers
Q2 For Dk 4/akz 4,2 Pole Weidmuller
63AC6802
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AC6802 |
|
Product Name
|
Q2 For Dk 4/akz 4,2 Pole Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details