Weidmuller Box Accessories - 307281 307281

Description
Manufacturer: Weidmüller Win Source Part Number: 808150-307281 Accessory Type: Washer For Use With/Related Products: Mounting Plates Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Weidmüller Win Source Part Number: 808150-307281 Accessory Type: Washer For Use With/Related Products: Mounting Plates Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Accessories - 307281 - 307281 - Win Source Electronics
Laguna Hills, CA, United States
Box Accessories - 307281
307281
Box Accessories - 307281 307281
Manufacturer: Weidmüller Win Source Part Number: 808150-307281 Accessory Type: Washer For Use With/Related Products: Mounting Plates Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable

Manufacturer: Weidmüller
Win Source Part Number: 808150-307281
Accessory Type: Washer
For Use With/Related Products: Mounting Plates
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 307281
Product Name Box Accessories - 307281
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418F8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
TK Series Enclosures - 131-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers