The CRM40524T is a plug-in relay with four changeover contacts rated for 7 A continuous current and 250 V AC switching, designed for control voltages of 24 V AC. It features a lockable test button, mechanical status indicator, and AgNi contact material. The device measures 35.5 mm deep, 27.4 mm high, and 21 mm wide, with a plug-in connection at 5.00 mm pitch. It operates reliably between -40 °C and 55 °C, complies with RoHS, and holds cURus E223474, CSA 607178-80219312, and VDE 40059812 certifications. Insulation strength is rated at 2.5 kVeff between coil and contacts, with IP40 protection.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3053040000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Four Pole (4P) |
| Throw | Double Throw |