The CRM40524 is a plug-in relay with four changeover contacts rated for 7 A continuous current and 250 V AC switching voltage, designed for control circuits with a 24 V AC coil. It has a transparent case measuring 35.5 mm depth, 27.4 mm height, and 21 mm width, with a plug-in connection having a 5.00 mm pitch. It operates within an ambient temperature range of -40 ⁰C to 55 ⁰C and meets RoHS, UL, CSA, and VDE standards with a UL cURus certification E223474. The relay has no test button, a mechanical service life of 2 × 10⁷ cycles, and an IP40 protection rating.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052970000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Four Pole (4P) |
| Throw | Double Throw |