The CRM20615TL is a plug-in relay with two changeover contacts rated for 12 A continuous current and 250 V AC switching. It operates with a 115 V AC control voltage, has a coil resistance of 3610 Ω ± 10 %, and consumes 1.63 VA. The relay features a mechanical status indicator, a lockable test button with orange color coding, and an integrated green status LED. It measures 35.5 mm depth, 27.4 mm height, and 21 mm width, with a plug-in connection pitch of 5.00 mm. Certified to UL, CSA, and VDE standards, it complies with RoHS and has an IP40 protection rating. The operating temperature range is -40 °C to 55 °C, and the storage temperature extends to 85 °C.
CUBESERIES, RELAY, NUMBER OF CON
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052910000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |