The CRM20048T is a plug-in relay with two changeover AgNi contacts, rated for 12 A continuous current and 250 V AC switching voltage, designed for control applications at 48 V DC. It features a lockable test button and mechanical switch position indicator. The device measures 35.5 mm deep, 27.4 mm high, and 21 mm wide, with a plug-in connection at 5.00 mm pitch. It operates within a temperature range of -40 °C to 70 °C and meets RoHS, UL cURus E223474, CSA 607178-80219312, and VDE 40059812 standards. The insulation withstands 2.5 kVeff between coil and contacts, and the housing has an IP40 protection rating. The mechanical life is rated at 2 × 10⁷ switching cycles.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052810000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |