The CRM20524 is a plug-in relay with two changeover contacts rated for 12 A continuous current and 250 V AC switching, designed for control voltages of 24 V AC. It has a coil resistance of 158 Ω ± 10 %, consumes 1.63 VA, and features a mechanical status indicator. The relay is housed in a transparent case measuring 35.5 mm deep, 27.4 mm high, and 21 mm wide, with a plug-in connection at 5.00 mm pitch. It operates reliably from -40 °C to 55 °C, complies with RoHS and REACH SVHC limits, and meets UL cURus E223474, CSA 607178-80219312, and VDE 40059812 certifications. The switch-on delay is ≤ 20 ms and switch-off delay is ≤ 12 ms. No test button is included.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052760000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |