The CRI20615T is a plug-in relay with two changeover contacts rated for 8 A continuous current and 250 V AC, designed for control voltages of 115 V AC. It features a mechanical status indicator and a lockable test button with transparent housing. The device has a width of 13 mm, height of 29 mm, and depth of 25.5 mm, and operates within an ambient temperature range of -40 °C to 70 °C. It meets RoHS compliance with exemption 7cI, REACH SVHC requirements, and holds cURus, CSA, and VDE certifications. Contact insulation includes 5 kVeff dielectric strength between coil and contacts, and an impulse withstand voltage of 6 kV. The relay supports plug-in connections with a 5 mm pitch and has a mechanical service life of 1 million switching cycles.
CUBESERIES, RELAY, NUMBER OF CON
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052550000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |