The CRI20524 is a plug-in relay with two changeover contacts made of silver nickel, designed for switching loads up to 8 A continuous current at 250 V AC. It operates at a rated control voltage of 24 V AC with a coil resistance of 400 Ω ± 10 % and has a switching capacity of 2000 VA resistive AC or 192 W DC at 24 V. The relay measures 12.7 mm wide, 15.7 mm deep, and 29 mm high, with a plug-in connection having a 5.00 mm pitch. It is rated for operation from -20 °C to 70 °C, complies with RoHS without exemption, and meets UL cURus E223474 and CSA 607178-80219312 certifications. The dielectric strength between coil and contacts is 5 kVeff for one minute, and the contacts have a mechanical life of 3 × 10⁷ cycles. A test button is not available.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052460000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |