The CRI10524T is a plug-in relay with a single CO contact rated for 16 A continuous current and 250 V AC switching voltage, designed for control voltages of 24 V AC. It features a mechanical status indicator, a lockable test button with transparent housing, and a plug-in connection with 5.00 mm pitch. The device complies with RoHS and reaches a dielectric strength of 5 kVeff between control and load sides. Operating and storage temperatures range from -40 °C to 70 °C, with a maximum altitude of 2000 m. Dimensions are 25.5 mm deep, 29 mm high, and 13 mm wide, and it weighs 15 g.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052390000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |
| Throw | Double Throw |