The TRS 120VUC 2CO PB is a relay module with two AgNi changeover contacts, designed for control voltages from 24 to 230 V UC at a rated 120 V UC ±10 %. It handles 8 A continuous current and switching up to 250 V AC/DC, with a 30 A inrush for 4 seconds. It includes a lockable test button, green LED indicator, and free-wheeling diode. The device mounts on a TS 35 rail, uses screw terminals for 0.14 to 2.5 mm² conductors (AWG 26-14), and measures 97.5 mm × 89.6 mm × 12.8 mm. It operates from -40 °C to 60 °C, has IP20 protection, and meets RoHS and UL standards with cULus certification E141197. Mechanical life is 5 million cycles.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2988460000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Double Throw |